NPN silicon RF transistor for high-frequency applications with a gain-bandwidth product of 9 GHz and a noise figure of 1.2 dB at 1 GHz and 1.6 dB at 2 GHz. It is housed in an SOT-23-3 package and has a collector-to-emitter
RF Transistor NPN 10V 65mA 9GHz 200mW Surface Mount SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SC3583-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |