NEC Corporation TRANSISTORS - Transistors (BJT) - Single - 2SA1444 2SA1444

Description
Manufacturer: NEC Win Source Part Number: 736219-2SA1444 Manufacturer Homepage: www.nec.com Reference case: TO-220 Reference Date Code: 1114+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 736219-2SA1444 Manufacturer Homepage: www.nec.com Reference case: TO-220 Reference Date Code: 1114+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1444 - 736219-2SA1444 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1444
736219-2SA1444
TRANSISTORS - Transistors (BJT) - Single - 2SA1444 736219-2SA1444
Manufacturer: NEC Win Source Part Number: 736219-2SA1444 Manufacturer Homepage: www.nec.com Reference case: TO-220 Reference Date Code: 1114+ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 736219-2SA1444
Manufacturer Homepage: www.nec.com
Reference case: TO-220
Reference Date Code: 1114+
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Transistor - 74191800 - Radwell International
Willingboro, NJ, United States
Transistor
74191800
Transistor 74191800
TRANSISTOR, 30 W, 100 V, 15 AMP, PNP, TO220. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, 30 W, 100 V, 15 AMP, PNP, TO220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category RF Transistors RF Transistors
Product Number 736219-2SA1444 74191800
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1444 Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers