868MHz Dome RF Antenna 867MHz ~ 869MHz 2dBi N Type Male Panel Mount
868MHz Dome RF Antenna 867MHz ~ 869MHz 2dBi N Type Male Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 730-1083-ND | S765N-868 |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas | |
| Primary Frequency Range | 868.0 MHz | |
| Gain | 2 dB |
Linear, Vertical