915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 2dBi RP-SMA Male Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 730-1052-ND | S463AH-915 |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas | |
| Primary Frequency Range | 915.0 MHz | |
| Gain | 2 dB |