434MHz Whip, Straight RF Antenna 433MHz ~ 435MHz 0dBi SMA Male Connector Mount
RF ANT 434MHZ WHIP STR SMA MALE Product overview: L324AM-434 from Nearson is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 434MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 434MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-L324AM-434 can be used for catalog matching and distributor lookup.
Manufacturer: Nearson Inc.
Win Source Part Number: 002245-L324AM-434
Packaging: Bulk
Termination: Connector, SMA Male
Mounting: Connector Mount
Frequency Range: 433MHz to 435MHz
Height (Max): 3.000" (76.20mm)
Frequency Group: UHF (300 MHz to 1 GHz)
Frequency (Center/Band): 434MHz
Antenna Type: Whip, Straight
Number of Bands: 1
VSWR: 2
Gain: 0dBi
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 50
434MHz Whip, Straight RF Antenna 433MHz ~ 435MHz 0dBi SMA Male Connector Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 730-1002-ND | 875-L324AM-434 | L324AM-434 | L324AM-434 |
| Product Name | RF Antennas | 434MHZ Rf Antenna | RF Antennas - L324AM-434 | RF Antennas |
| Applications | RF Antennas | RF Testing | ||
| Primary Frequency Range | 434.0 MHz | |||
| Gain | 0.0 dB |