460MHz Whip, Straight RF Antenna 440MHz ~ 480MHz 3dBd NMO Connector Mount
460MHz Whip, Straight RF Antenna 440MHz ~ 480MHz 3dBd NMO Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 730-1043-ND | EMFLX-M10007-GPI |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas | |
| Primary Frequency Range | 460.0 MHz | |
| Gain | 3 dB |