NDK SAW Filter WFB40P2350CD

Description
Features: RF SAW Filter for WCDMA Base Station(Band40). Steep skirt characeristics. Compact and light.
Datasheet
Description
Features: RF SAW Filter for WCDMA Base Station(Band40). Steep skirt characeristics. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFB40P2350CD - NDK
Belvidere, IL, USA
SAW Filter
WFB40P2350CD
SAW Filter WFB40P2350CD
Features: RF SAW Filter for WCDMA Base Station(Band40). Steep skirt characeristics. Compact and light.

Features:

  • RF SAW Filter for WCDMA Base Station(Band40).
  • Steep skirt characeristics.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFB40P2350CD
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-3180 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 318 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 304 MHz
View Details