NDK Oscillator S010M010MA

Description
Ultra Low Phase Noise Low Spurious Extremely Pure Spectrum High Isolation (Typ. 30dB) High Reliability RoHS Compliant
Datasheet
Description
Ultra Low Phase Noise Low Spurious Extremely Pure Spectrum High Isolation (Typ. 30dB) High Reliability RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - S010M010MA - NDK
Belvidere, IL, USA
Oscillator
S010M010MA
Oscillator S010M010MA
Ultra Low Phase Noise Low Spurious Extremely Pure Spectrum High Isolation (Typ. 30dB) High Reliability RoHS Compliant
  • Ultra Low Phase Noise
  • Low Spurious
  • Extremely Pure Spectrum
  • High Isolation (Typ. 30dB)
  • High Reliability
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number S010M010MA
Product Name Oscillator
Oscillator Type Frequency Synthesizer
Package / Form Factor Module; 211×300×46mm
Connectors BNC; Dsub 9 Pin
Features / Standards RoHS; Programmable
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0245.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2450 MHz
Frequency Stability 50 ppm
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075M-80 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 80 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 500DEAA50M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details