NDK Oscillator NZ2520SF

Description
Features: NZ2520SF Frequency stability of ±50×10-6 Ultralow power-driven (0.8V min) crystal clockoscillator,idea l for mobile devices. Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size. Taped units enable automatic mounting and IR Reflow (lead free) is possible. Lead-free.
Datasheet
Description
Features: NZ2520SF Frequency stability of ±50×10-6 Ultralow power-driven (0.8V min) crystal clockoscillator,idea l for mobile devices. Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size. Taped units enable automatic mounting and IR Reflow (lead free) is possible. Lead-free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NZ2520SF - NDK
Belvidere, IL, USA
Oscillator
NZ2520SF
Oscillator NZ2520SF
Features: NZ2520SF Frequency stability of ±50×10-6 Ultralow power-driven (0.8V min) crystal clockoscillator,idea l for mobile devices. Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size. Taped units enable automatic mounting and IR Reflow (lead free) is possible. Lead-free.

Features:

NZ2520SF Frequency stability of ±50×10-6

  • Ultralow power-driven (0.8V min) crystal clockoscillator,ideal for mobile devices.
  • Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g.
  • This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size.
  • Taped units enable automatic mounting and IR Reflow (lead free) is possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SF - NDK
Belvidere, IL, USA
Oscillator
NZ2520SF
Oscillator NZ2520SF
Features: NZ2520SF Frequency stability of ±50×10-6. Ultralow power-driven (0.8V min) crystal clockoscillator,idea l for mobile devices. Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size. Taped units enable automatic mounting and IR Reflow (lead free) is possible. Lead-free.

Features:

NZ2520SF Frequency stability of ±50×10-6.

  • Ultralow power-driven (0.8V min) crystal clockoscillator,ideal for mobile devices.
  • Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g.
  • This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size.
  • Taped units enable automatic mounting and IR Reflow (lead free) is possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SF - NDK
Belvidere, IL, USA
Oscillator
NZ2520SF
Oscillator NZ2520SF
Features: NZ2520SF Frequency stability of ±30×10-6. Ultralow power-driven (0.8V min) crystal clockoscillator,idea l for mobile devices. Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size. Taped units enable automatic mounting and IR Reflow (lead free) is possible. Lead-free.

Features:

NZ2520SF Frequency stability of ±30×10-6.

  • Ultralow power-driven (0.8V min) crystal clockoscillator,ideal for mobile devices.
  • Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g.
  • This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size.
  • Taped units enable automatic mounting and IR Reflow (lead free) is possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SF - NDK
Belvidere, IL, USA
Oscillator
NZ2520SF
Oscillator NZ2520SF
Features: NZ2520SF Frequency stability of ±100×10-6. Ultralow power-driven (0.8V min) crystal clockoscillator,idea l for mobile devices. Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size. Taped units enable automatic mounting and IR Reflow (lead free) is possible. Lead-free.

Features:

NZ2520SF Frequency stability of ±100×10-6.

  • Ultralow power-driven (0.8V min) crystal clockoscillator,ideal for mobile devices.
  • Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g.
  • This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size.
  • Taped units enable automatic mounting and IR Reflow (lead free) is possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SF - NDK
Belvidere, IL, USA
Oscillator
NZ2520SF
Oscillator NZ2520SF
Features: NZ2520SF Frequency stability of ±100×10-6. Ultralow power-driven (0.8V min) crystal clockoscillator,idea l for mobile devices. Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g. This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size. Taped units enable automatic mounting and IR Reflow (lead free) is possible. Lead-free.

Features:

NZ2520SF Frequency stability of ±100×10-6.

  • Ultralow power-driven (0.8V min) crystal clockoscillator,ideal for mobile devices.
  • Compact and light. Dimensions and weight: 2.5 × 2.0 mm,0.9 mm, and 0.02 g.
  • This crystal clock oscillator can support low frequencies (from 1.5MHz) not easily achieved with crystal units of the same size.
  • Taped units enable automatic mounting and IR Reflow (lead free) is possible.
  • Lead-free.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK NDK NDK NDK
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number NZ2520SF NZ2520SF NZ2520SF NZ2520SF NZ2520SF
Product Name Oscillator Oscillator Oscillator Oscillator Oscillator
Oscillator Type XO XO XO XO XO
Package / Form Factor Surface Mount; 2.5x2.0x0.9mm Surface Mount; 2.5x2.0x0.9mm Surface Mount; 2.5x2.0x0.9mm Surface Mount; 2.5x2.0x0.9mm Surface Mount; 2.5x2.0x0.9mm
Connectors SMT Pad SMT Pad SMT Pad SMT Pad SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard RoHS; Lead-Free; Military Standard RoHS; Lead-Free; Military Standard RoHS; Lead-Free; Military Standard RoHS; Lead-Free; Military Standard
Frequency 1.5 to 50 MHz 1.5 to 50 MHz 1.5 to 50 MHz 1.5 to 50 MHz 1.5 to 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator TX32 - TX32-33025S-12.288-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 12.29 MHz
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Programmable Oscillators - 5062205 - RS Components, Ltd.
Specs
Oscillator Type Programmable
Package / Form Factor Msop
Features / Standards RoHS
View Details