NDK Oscillator NZ2520SD

Description
NZ2520SD Frequency stability of x/-20x10-6. Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.
Datasheet
Description
NZ2520SD Frequency stability of x/-20x10-6. Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NZ2520SD - NDK
Belvidere, IL, USA
Oscillator
NZ2520SD
Oscillator NZ2520SD
NZ2520SD Frequency stability of x/-20x10-6. Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.

NZ2520SD Frequency stability of x/-20x10-6.

  • Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN.
  • Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SD - NDK
Belvidere, IL, USA
Oscillator
NZ2520SD
Oscillator NZ2520SD
NZ2520SD Frequency stability of x/-100x10-6. Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.

NZ2520SD Frequency stability of x/-100x10-6.

  • Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN.
  • Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SD - NDK
Belvidere, IL, USA
Oscillator
NZ2520SD
Oscillator NZ2520SD
NZ2520SD Frequency stability of x/-50x10-6. Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.

NZ2520SD Frequency stability of x/-50x10-6.

  • Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN.
  • Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SD - NDK
Belvidere, IL, USA
Oscillator
NZ2520SD
Oscillator NZ2520SD
NZ2520SD Frequency stability of x/-30x10-6. Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.

NZ2520SD Frequency stability of x/-30x10-6.

  • Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN.
  • Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
Supplier's Site Datasheet
Oscillator - NZ2520SD - NDK
Belvidere, IL, USA
Oscillator
NZ2520SD
Oscillator NZ2520SD
NZ2520SD Frequency stability of x/-50x10-6. Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN. Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g. Automatic mounting by taping and IR reflow (lead-free) are possible. Lead-free.

NZ2520SD Frequency stability of x/-50x10-6.

  • Low phase noise, low voltage, low consumption current, and high stability, make this product ideal for wireless LAN.
  • Compact and light. Dimensions and weight: 2.5x2.0 mm, 0.9 mm, and 0.02 g.
  • Automatic mounting by taping and IR reflow (lead-free) are possible.
  • Lead-free.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK NDK NDK NDK
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number NZ2520SD NZ2520SD NZ2520SD NZ2520SD NZ2520SD
Product Name Oscillator Oscillator Oscillator Oscillator Oscillator
Oscillator Type XO XO XO XO XO
Package / Form Factor Surface Mount; 2.5×2.0×0.9mm Surface Mount; 2.5×2.0×0.9mm Surface Mount; 2.5×2.0×0.9mm Surface Mount; 2.5×2.0×0.9mm Surface Mount; 2.5×2.0×0.9mm
Connectors SMT Pad SMT Pad SMT Pad SMT Pad SMT Pad
Features / Standards RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free RoHS; Lead-Free
Frequency 20 to 40 MHz 20 to 40 MHz 20 to 40 MHz 20 to 40 MHz 20 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-500-DN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - LMK62A2-150M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers