Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
NDK
NV13M08YE -- OSCILLATOR
NDK
Oscillator
NV13M08YE
Description
CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
NDK
Done
Datasheet
Description
CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
NDK
Belvidere, IL, USA
Oscillator
NV13M08YE
Oscillator
NV13M08YE
CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz. A surface-mount crystal oscillator. Complies with the RoHS Directive.
CMOS output: 2 to 100 MHz; PECL output: 70 to 185 MHz.
A surface-mount crystal oscillator.
Complies with the RoHS Directive.
Supplier's Site
Datasheet
Technical Specifications
NDK
Product Category
Oscillators
Product Number
NV13M08YE
Product Name
Oscillator
Oscillator Type
VCXO
Package / Form Factor
Surface Mount; 13.8×8.65×4.1mm
Connectors
SMT Pad
Features / Standards
RoHS; Military Standard
Frequency
2 to 100 MHz
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Crystal Oscillators
7960615P
Specs
Oscillator Type
XO; XO
Package / Form Factor
PDIP
Features / Standards
RoHS
View Details
Crane Aerospace & Electronics
Oscillators
VCO 7321
Specs
Frequency
6000 to 11500 MHz
Output Power
16 dBm
View Details
Mini-Circuits
VOLTAGE CONT OSC / RoHS ESD-P
POS-2120W+
Specs
Features / Standards
RoHS
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details
Texas Instruments
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556IDR
TLC556IDR
Specs
Oscillator Type
555 Type, Timer/Oscillator (Dual)
Package / Form Factor
Surface Mount; 14-SOIC
Frequency
2.1 MHz
View Details
3
suppliers