NDK Oscillator NT3225SA

Description
Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.4 Vx/-5 %.) Ultra-compact and light with a height, cubic volume, and weight of Max. 1.0 mm, 0.007 cm3, and 0.024 g, respectively. Low power consumption. A surface-mount crystal oscillator. (Reflow soldering is possible.) Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.4 Vx/-5 %.) Ultra-compact and light with a height, cubic volume, and weight of Max. 1.0 mm, 0.007 cm3, and 0.024 g, respectively. Low power consumption. A surface-mount crystal oscillator. (Reflow soldering is possible.) Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - NT3225SA - NDK
Belvidere, IL, USA
Oscillator
NT3225SA
Oscillator NT3225SA
Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.4 Vx/-5 %.) Ultra-compact and light with a height, cubic volume, and weight of Max. 1.0 mm, 0.007 cm3, and 0.024 g, respectively. Low power consumption. A surface-mount crystal oscillator. (Reflow soldering is possible.) Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
  • Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.4 Vx/-5 %.)
  • Ultra-compact and light with a height, cubic volume, and weight of Max. 1.0 mm, 0.007 cm3, and 0.024 g, respectively.
  • Low power consumption.
  • A surface-mount crystal oscillator. (Reflow soldering is possible.)
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Oscillator - NT3225SA - NDK
Belvidere, IL, USA
Oscillator
NT3225SA
Oscillator NT3225SA
Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.4 Vx/-5 %.) Ultra-compact and light with a height, cubic volume, and weight of Max. 1.0 mm, 0.007 cm3, and 0.024g, respectively. With an AFC (Automatic Frequency Control) function. Low power consumption. A surface-mount crystal oscillator. (Reflow soldering is possible.) Lead-free. Meets the requirements for re-flow profiling using lead-free sold
  • Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.4 Vx/-5 %.)
  • Ultra-compact and light with a height, cubic volume, and weight of Max. 1.0 mm, 0.007 cm3, and 0.024g, respectively.
  • With an AFC (Automatic Frequency Control) function.
  • Low power consumption.
  • A surface-mount crystal oscillator. (Reflow soldering is possible.)
  • Lead-free. Meets the requirements for re-flow profiling using lead-free sold
Supplier's Site Datasheet
Oscillator - NT3225SA - NDK
Belvidere, IL, USA
Oscillator
NT3225SA
Oscillator NT3225SA
A crystal oscillator with highly stable frequency / temperature characteristics best suited for GPS. Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.5 Vx/- 5 %.) Ultra-compact and light with a height, cubic volume, and weight of Max. 1.0 mm, 0.007 cm3, and 0.024 g, respectively. Low power consumption. A surface-mount crystal oscillator. (Reflow soldering is possible.) Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
  • A crystal oscillator with highly stable frequency / temperature characteristics best suited for GPS.
  • Supports low power supply voltage. (Supports DC x2.4 Vx/-0.1 V to x3.5 Vx/- 5 %.)
  • Ultra-compact and light with a height, cubic volume, and weight of Max. 1.0 mm, 0.007 cm3, and 0.024 g, respectively.
  • Low power consumption.
  • A surface-mount crystal oscillator. (Reflow soldering is possible.)
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK
Product Category Oscillators Oscillators
Product Number NT3225SA NT3225SA
Product Name Oscillator Oscillator
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 3.2×2.5×1.0mm Surface Mount; 3.2×2.5×1.0mm
Connectors SMT Pad SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard RoHS; Lead-Free; Military Standard
Frequency 10 to 26 MHz 16.37 to 27.46 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
LPHCSL Series Low Power Crystal Oscillators -  - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 100 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
VCO Oscillators - 1905970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type Vco
Package / Form Factor Sot-23
Features / Standards RoHS
View Details