NDK Oscillators - NT3225SA-26.000000MHZ NT3225SA-26.000000MHZ

Description
Manufacturer: NDK Win Source Part Number: 844040-NT3225SA-26.0 00000MHZ Series: NT3225SA Features: 26 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 50157445, 644-1089-6, NT3225SA26000000MHZ, 644-1089-2, NT3225SA-26M-NSA3391 A, 644-1089-1, NT3225SA-26.000000MH Z-NSA3391A
Request a Quote Datasheet
Description
Manufacturer: NDK Win Source Part Number: 844040-NT3225SA-26.0 00000MHZ Series: NT3225SA Features: 26 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 50157445, 644-1089-6, NT3225SA26000000MHZ, 644-1089-2, NT3225SA-26M-NSA3391 A, 644-1089-1, NT3225SA-26.000000MH Z-NSA3391A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NT3225SA-26.000000MHZ - 844040-NT3225SA-26.000000MHZ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NT3225SA-26.000000MHZ
844040-NT3225SA-26.000000MHZ
Oscillators - NT3225SA-26.000000MHZ 844040-NT3225SA-26.000000MHZ
Manufacturer: NDK Win Source Part Number: 844040-NT3225SA-26.0 00000MHZ Series: NT3225SA Features: 26 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 50157445, 644-1089-6, NT3225SA26000000MHZ, 644-1089-2, NT3225SA-26M-NSA3391 A, 644-1089-1, NT3225SA-26.000000MH Z-NSA3391A

Manufacturer: NDK
Win Source Part Number: 844040-NT3225SA-26.000000MHZ
Series: NT3225SA
Features: 26 MHz Oscillator
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 50157445, 644-1089-6, NT3225SA26000000MHZ, 644-1089-2, NT3225SA-26M-NSA3391A, 644-1089-1, NT3225SA-26.000000MHZ-NSA3391A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 844040-NT3225SA-26.000000MHZ
Product Name Oscillators - NT3225SA-26.000000MHZ
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT9002AI-233N33DQ100.00000Y - 895176-SIT9002AI-233N33DQ100.00000Y - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ABA156M254AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details