NDK Oscillators - NT2016SA-40M-ENA5065A NT2016SA-40M-ENA5065A

Description
Manufacturer: NDK Win Source Part Number: 929412-NT2016SA-40M- ENA5065A Series: NT2016SA Operating Temperature Range: -40°C ~ 105°C Features: 40 MHz TCXO Clipped Sine Wave Oscillator 3.3V - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 644-1289-6, 644-1289-2, 644-1289-1
Request a Quote
Description
Manufacturer: NDK Win Source Part Number: 929412-NT2016SA-40M- ENA5065A Series: NT2016SA Operating Temperature Range: -40°C ~ 105°C Features: 40 MHz TCXO Clipped Sine Wave Oscillator 3.3V - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 644-1289-6, 644-1289-2, 644-1289-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NT2016SA-40M-ENA5065A - 929412-NT2016SA-40M-ENA5065A - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - NT2016SA-40M-ENA5065A
929412-NT2016SA-40M-ENA5065A
Oscillators - NT2016SA-40M-ENA5065A 929412-NT2016SA-40M-ENA5065A
Manufacturer: NDK Win Source Part Number: 929412-NT2016SA-40M- ENA5065A Series: NT2016SA Operating Temperature Range: -40°C ~ 105°C Features: 40 MHz TCXO Clipped Sine Wave Oscillator 3.3V - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 644-1289-6, 644-1289-2, 644-1289-1

Manufacturer: NDK
Win Source Part Number: 929412-NT2016SA-40M-ENA5065A
Series: NT2016SA
Operating Temperature Range: -40°C ~ 105°C
Features: 40 MHz TCXO Clipped Sine Wave Oscillator 3.3V - 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 644-1289-6, 644-1289-2, 644-1289-1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 929412-NT2016SA-40M-ENA5065A
Product Name Oscillators - NT2016SA-40M-ENA5065A
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BBA000244CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S3 - S333025T-24.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 24 MHz
Frequency Stability 25 ppm
View Details