NDK Oscillators NSC5083D-22.5792M

Description
OSC XO 22.5792MHZ CMOS 3.3V SMD
Datasheet
Description
OSC XO 22.5792MHZ CMOS 3.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OSC XO 22.5792MHZ CMOS 3.3V SMD

OSC XO 22.5792MHZ CMOS 3.3V SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Oscillators
Product Number NSC5083D-22.5792M
Product Name Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 22.58 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - TPS3430WDRCR - Quarktwin Technology Ltd.
Specs
Oscillator Type Watchdog Circuit
Package / Form Factor Surface Mount; 10-VFDFN Exposed Pad
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details