Texas Instruments Clock/Timing - Programmable Timers and Oscillators CD4541BMTG4

Description
IC OSC PROG TIMER 100KHZ 14SOIC
Datasheet
Description
IC OSC PROG TIMER 100KHZ 14SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - CD4541BMTG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CD4541BMTG4
Clock/Timing - Programmable Timers and Oscillators CD4541BMTG4
IC OSC PROG TIMER 100KHZ 14SOIC

IC OSC PROG TIMER 100KHZ 14SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - CD4541BMTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CD4541BMTG4
Programmable Timers and Oscillators CD4541BMTG4
Programmable Timer IC 100kHz 14-SOIC

Programmable Timer IC 100kHz 14-SOIC

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number CD4541BMTG4 CD4541BMTG4
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Frequency 0.1000 MHz 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BDW - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.295\", 7.50mm Width)
Features / Standards RoHS
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
Oscillator Crystal - 510ABA25M0000AAG - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers