LZD19H -- LUMBERED SYNTHETIC QUARTZ CRYSTAL
NDK
Lumbered Synthetic Quartz Crystal
LZD19H
Datasheet
Datasheet
Suppliers
Lumbered Synthetic Quartz Crystal
LZD19H
Datasheet
Technical Specifications
|
Product Category
|
Electroceramics |
|
Product Number
|
LZD19H |
|
Product Name
|
Lumbered Synthetic Quartz Crystal |
|
Material Type
|
Quartz; Silicate / Clay
|
|
Shape / Form
|
BarStock
|
|
Applications
|
Electronics or semiconductors; Military
|
|
Performance Features
|
Single Crystal
|
Unlock Full Specs
to access all available technical data
Similar Products
PI (Physik Instrumente) L.P.
Material Type
Piezoelectric; PZT
Shape / Form
Tube; Hollow Stock (Tube, Pipe, Column)
Length
2.76 inch (70 mm)
View Details
Xiamen Innovacera Advanced Materials Co., Ltd.
Applications
Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features
Hard; Insulation resistance 500V DC
View Details
Material Type
Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form
BarStock
Applications
Electronics or semiconductors
View Details
KOA Speer Electronics, Inc.
Density
2.8 g/cc (23.37 lbs/gal)
View Details