NDK Oscillator 7311S-GG-104X

Description
Power supply voltage is 2.5 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
Datasheet
Description
Power supply voltage is 2.5 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-GG-104X - NDK
Belvidere, IL, USA
Oscillator
7311S-GG-104X
Oscillator 7311S-GG-104X
Power supply voltage is 2.5 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
  • Power supply voltage is 2.5 V, LVDS output level.
  • Output frequency range are 62.5 to 220 MHz.
  • Ultra-compact with dimensions of 7.0x5.0x1.7 mm.
  • A surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-GG-104X
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0×5.0×1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Programmable Timers and Oscillators - CY2X013FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-073.7 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
3 suppliers