NDK Oscillator 7311S-GF-505X

Description
Power supply voltage is 2.5 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
Datasheet
Description
Power supply voltage is 2.5 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-GF-505X - NDK
Belvidere, IL, USA
Oscillator
7311S-GF-505X
Oscillator 7311S-GF-505X
Power supply voltage is 2.5 V, LV-PECL output level. Output frequency range are 62.5 to 313 MHz. Ultra-compact with dimensions of 7.0x5.0x1.7 mm. A surface-mount crystal oscillator.
  • Power supply voltage is 2.5 V, LV-PECL output level.
  • Output frequency range are 62.5 to 313 MHz.
  • Ultra-compact with dimensions of 7.0x5.0x1.7 mm.
  • A surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-GF-505X
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0×5.0×1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 313 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
Oscillators - XC264-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BBA000110BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
3 suppliers
VCO / SURF MOUNT / RoHS - ROS-5815C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details