NDK Oscillator 7311S-DG-104P

Description
Features: Power supply voltage is 3.3 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with the dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.
Datasheet
Description
Features: Power supply voltage is 3.3 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with the dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 7311S-DG-104P - NDK
Belvidere, IL, USA
Oscillator
7311S-DG-104P
Oscillator 7311S-DG-104P
Features: Power supply voltage is 3.3 V, LVDS output level. Output frequency range are 62.5 to 220 MHz. Ultra-compact with the dimensions of 7.0×5.0×1.7 mm. A surface-mount crystal oscillator.

Features:

  • Power supply voltage is 3.3 V, LVDS output level.
  • Output frequency range are 62.5 to 220 MHz.
  • Ultra-compact with the dimensions of 7.0×5.0×1.7 mm.
  • A surface-mount crystal oscillator.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 7311S-DG-104P
Product Name Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount; 7.0x5.0x1.7mm
Connectors SMT Pad
Features / Standards RoHS; Lead-Free; Military Standard
Frequency 62.5 to 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366415-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI106T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 106 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - X113-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details