NDK Oscillator 5925A-ALH50

Description
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet
Description
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator - 5925A-ALH50 - NDK
Belvidere, IL, USA
Oscillator
5925A-ALH50
Oscillator 5925A-ALH50
Features: Stable frequencies can be obtained across a wide temperature range. Low power consumption.

Features:

  • Stable frequencies can be obtained across a wide temperature range.
  • Low power consumption.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Oscillators
Product Number 5925A-ALH50
Product Name Oscillator
Oscillator Type TCXO
Package / Form Factor Through Hole; 25.0x25.0x15.0mm
Connectors Pins
Features / Standards RoHS; Military Standard
Frequency 10 to 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
Through Hole Oscillators - ECS-2100AX-480 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-66 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 66.67 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details