Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229776-NCE60P50K
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
60V 50A 23mΩ@10V,20A 95W 3.5V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS
60V 50A 23mΩ@10V,20A 95W 3.5V@250uA 1 Piece P-Channel TO-252-2(DPAK) MOSFETs ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1229776-NCE60P50K | NCE60P50K | NCE60P50K |
| Product Name | Electrical Parts - NCE60P50K | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Operating Mode | Enhancement | ||
| Package Type | SOT3 | TO-252 (DPAK) | |
| Polarity | P-Channel | ||
| V(BR)DSS | 60 volts |