Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229775-NCE60P50
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
60V 50A 28mΩ@10V,20A 95W 3.5V@250uA 1 Piece P-Channel TO-220 MOSFETs ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 1229775-NCE60P50 | NCE60P50 |
| Product Name | Electrical Parts - NCE60P50 | Transistors |
| Operating Mode | Enhancement |