55V 30A 40mΩ@10V,15A 65W 4V@250uA 1 Piece P-Channel TO-252-2(DPAK) MOSFETs ROHS
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229752-NCE55P30K
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | NCE55P30K | 1229752-NCE55P30K |
| Product Name | Transistors | Electrical Parts - NCE55P30K |
| Operating Mode | Enhancement |