NCEPOWER  Electrical Parts - NCE55P15 NCE55P15

Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229749-NCE55P15 Manufacturer Homepage: www.ncepower.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229749-NCE55P15 Manufacturer Homepage: www.ncepower.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NCE55P15 - 1229749-NCE55P15 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NCE55P15
1229749-NCE55P15
Electrical Parts - NCE55P15 1229749-NCE55P15
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229749-NCE55P15 Manufacturer Homepage: www.ncepower.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229749-NCE55P15
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1229749-NCE55P15
Product Name Electrical Parts - NCE55P15
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ096N10LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0096 ohms
View Details
2 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV13N80E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 800 volts
rDS(on) 0.7800 ohms
IDSS 13000 milliamps
View Details
CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers