Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229740-NCE4963
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
20V 7A 21mΩ@4.5V,6.5A 3W 800mV@250uA 2 P-Channel SOIC-8 MOSFETs ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 1229740-NCE4963 | NCE4963 |
| Product Name | Electrical Parts - NCE4963 | Transistors |
| Operating Mode | Enhancement |