Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229738-NCE4953
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
30V 5.1A 55mΩ@10V,5.1A 2.5W 3V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS
30V 5.1A 55mΩ@10V,5.1A 2.5W 3V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1229738-NCE4953 | NCE4953 | NCE4953 |
| Product Name | Electrical Parts - NCE4953 | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Operating Mode | Enhancement | ||
| Package Type | SOT3 | ||
| Polarity | P-Channel | ||
| V(BR)DSS | 30 volts |