Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229734-NCE4435
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
30V 9.1A 3.1W 20mΩ@10V,9.1A 3V@250uA 1 Piece P-Channel SOP-8 MOSFETs ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 1229734-NCE4435 | NCE4435 |
| Product Name | Electrical Parts - NCE4435 | Transistors |
| Operating Mode | Enhancement |