Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229732-NCE40P40K
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
40V 40A 80W 14mΩ@10V,12A 3V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS
40V 40A 80W 14mΩ@10V,12A 3V@250uA 1 Piece P-Channel TO-252-2(DPAK) MOSFETs ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1229732-NCE40P40K | NCE40P40K | NCE40P40K |
| Product Name | Electrical Parts - NCE40P40K | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Operating Mode | Enhancement | ||
| Package Type | SOT3 | TO-252 (DPAK) | |
| Polarity | P-Channel | ||
| V(BR)DSS | 40 volts |