Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229731-NCE40P13S
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
40V 13A 15mΩ@10V,12A 2.5W 2.5V@250uA 1 Piece P-Channel SOP-8 MOSFETs ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 1229731-NCE40P13S | NCE40P13S |
| Product Name | Electrical Parts - NCE40P13S | Transistors |
| Operating Mode | Enhancement |