Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229728-NCE40P05Y
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
40V 5.3A 2W 85mΩ@10V,5A 3V@250uA 1 Piece P-Channel SOT-23-3L MOSFETs ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 1229728-NCE40P05Y | NCE40P05Y |
| Product Name | Electrical Parts - NCE40P05Y | Transistors |
| Operating Mode | Enhancement |