Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229715-NCE3415
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
20V 4A 45mΩ@4.5V,4A 1.4W 900mV@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 1229715-NCE3415 | NCE3415 |
| Product Name | Electrical Parts - NCE3415 | Transistors |
| Operating Mode | Enhancement |