Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229714-NCE3407AY
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
30V 4.3A 1.5W 52mΩ@10V,4A 3V@250uA 1 Piece P-Channel SOT-23-3L MOSFETs ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 1229714-NCE3407AY | NCE3407AY |
| Product Name | Electrical Parts - NCE3407AY | Transistors |
| Operating Mode | Enhancement |