NCEPOWER  Electrical Parts - NCE3407 NCE3407

Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229712-NCE3407 Manufacturer Homepage: www.ncepower.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229712-NCE3407 Manufacturer Homepage: www.ncepower.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NCE3407 - 1229712-NCE3407 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NCE3407
1229712-NCE3407
Electrical Parts - NCE3407 1229712-NCE3407
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229712-NCE3407 Manufacturer Homepage: www.ncepower.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229712-NCE3407
Manufacturer Homepage: www.ncepower.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Transistors - NCE3407 - ODG (Origin Data Global)
Shenzhen, China
Transistors
NCE3407
Transistors NCE3407
30V 4.1A 65mΩ@10V,4.1A 1.4W 3V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS

30V 4.1A 65mΩ@10V,4.1A 1.4W 3V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NCE3407
Triode/MOS Tube/Transistor >> MOSFETs NCE3407
30V 4.1A 65mΩ@10V,4.1A 1.4W 3V@250uA P Channel SOT-23 MOSFETs ROHS

30V 4.1A 65mΩ@10V,4.1A 1.4W 3V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1229712-NCE3407 NCE3407 NCE3407
Product Name Electrical Parts - NCE3407 Transistors Triode/MOS Tube/Transistor >> MOSFETs
Operating Mode Enhancement
Package Type SOT3 SOT23
Polarity P-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
 - BSC240N12NS3G - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
rDS(on) 0.0240 ohms
Package Type DFN8
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3592-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0410 ohms
IDSS 57000 milliamps
View Details