Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229708-NCE3401AY
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
30V 4.4A 52mΩ@10V,4.2A 1.3W 1.3V@250uA P Channel SOT-23 MOSFETs ROHS
30V 4.4A 52mΩ@10V,4.2A 1.3W 1.3V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1229708-NCE3401AY | NCE3401AY | NCE3401AY |
| Product Name | Electrical Parts - NCE3401AY | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Operating Mode | Enhancement | ||
| Package Type | SOT3 | SOT23 | |
| Polarity | P-Channel | ||
| V(BR)DSS | 30 volts |