Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229703-NCE30P15S
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
30V 15A 3.1W 12mΩ@10V,15A 2.2V@250uA P Channel SOIC-8 MOSFETs ROHS
30V 15A 3.1W 12mΩ@10V,15A 2.2V@250uA 1 Piece P-Channel SOIC-8 MOSFETs ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1229703-NCE30P15S | NCE30P15S | NCE30P15S |
| Product Name | Electrical Parts - NCE30P15S | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Operating Mode | Enhancement | ||
| Package Type | SOT3 | ||
| Polarity | P-Channel | ||
| V(BR)DSS | 30 volts |