Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229702-NCE30P12S
Manufacturer Homepage: www.ncepower.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
30V 12A 15mΩ@10V,10A 3W 3V@250uA 1 Piece P-Channel SOIC-8 MOSFETs ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 1229702-NCE30P12S | NCE30P12S |
| Product Name | Electrical Parts - NCE30P12S | Transistors |
| Operating Mode | Enhancement |