Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229683-NCE3007S
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
30V 6.5A 3.1W 42mΩ@10V,6.5A 2.5V@250uA 1 Piece P-Channel SOP-8 MOSFETs ROHS
30V 6.5A 3.1W 42mΩ@10V,6.5A 2.5V@250uA P Channel SOIC-8 MOSFETs ROHS
| Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1229683-NCE3007S | NCE3007S | NCE3007S |
| Product Name | Electrical Parts - NCE3007S | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| Operating Mode | Enhancement | ||
| Package Type | SOT3 | ||
| Polarity | P-Channel | ||
| V(BR)DSS | 30 volts |