12V 4.1A 30mΩ@4.5V,4.1A 1.7W 700mV@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229677-NCE2305A
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | NCE2305A | 1229677-NCE2305A |
| Product Name | Transistors | Electrical Parts - NCE2305A |
| Operating Mode | Enhancement |