Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229676-NCE2305
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
20V 4.1A 1.7W 52mΩ@4.5V,4.1A 1V@250uA P Channel SOT-23 MOSFETs ROHS
20V 4.1A 1.7W 52mΩ@4.5V,4.1A 1V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1229676-NCE2305 | NCE2305 | NCE2305 |
| Product Name | Electrical Parts - NCE2305 | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Operating Mode | Enhancement | ||
| Package Type | SOT3 | SOT23 | |
| Polarity | P-Channel | ||
| V(BR)DSS | 20 volts |