Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229674-NCE2303
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
30V 2A 1W 130mΩ@10V,2A 2.5V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | 1229674-NCE2303 | NCE2303 |
| Product Name | Electrical Parts - NCE2303 | Transistors |
| Operating Mode | Enhancement |