NCEPOWER  Electrical Parts - NCE2301E NCE2301E

Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229671-NCE2301E Manufacturer Homepage: www.ncepower.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229671-NCE2301E Manufacturer Homepage: www.ncepower.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NCE2301E - 1229671-NCE2301E - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NCE2301E
1229671-NCE2301E
Electrical Parts - NCE2301E 1229671-NCE2301E
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229671-NCE2301E Manufacturer Homepage: www.ncepower.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229671-NCE2301E
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1229671-NCE2301E
Product Name Electrical Parts - NCE2301E
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD19535KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19535KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 181000 milliamps
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3920-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 120 volts
rDS(on) 0.0300 ohms
IDSS 67000 milliamps
View Details
N-Channel Power MOSFET - BSC050N10NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0050 ohms
View Details