NCEPOWER  Electrical Parts - NCE2301D NCE2301D

Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229670-NCE2301D Manufacturer Homepage: www.ncepower.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229670-NCE2301D Manufacturer Homepage: www.ncepower.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NCE2301D - 1229670-NCE2301D - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NCE2301D
1229670-NCE2301D
Electrical Parts - NCE2301D 1229670-NCE2301D
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 1229670-NCE2301D Manufacturer Homepage: www.ncepower.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229670-NCE2301D
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1229670-NCE2301D
Product Name Electrical Parts - NCE2301D
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

 - BSC031N06NS3GATMA1 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0031 ohms
Package Type PG-TDSON-8
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3600-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 100 volts
rDS(on) 0.0620 ohms
IDSS 29000 milliamps
View Details
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
8 suppliers