20V 3A 110mΩ@4.5V,3A 1W 1V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229666-NCE2301
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | NCE2301 | 1229666-NCE2301 |
| Product Name | Transistors | Electrical Parts - NCE2301 |
| Operating Mode | Enhancement |