200V 24A 64mΩ@10V,15A 150W 3V@250uA N Channel TO-263-2 MOSFETs ROHS
200V 24A 64mΩ@10V,15A 150W 3V@250uA 1 N-Channel TO-263-2 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NCE0224D | NCE0224D |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 200 volts | |
| VGS(off) | 3 volts | |
| rDS(on) | 0.0640 ohms |