NCEPOWER  Electrical Parts - NCE01P30K NCE01P30K

Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 747890-NCE01P30K Manufacturer Homepage: www.ncepower.com Reference case: TO-252 Reference Date Code: 16+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 747890-NCE01P30K Manufacturer Homepage: www.ncepower.com Reference case: TO-252 Reference Date Code: 16+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - NCE01P30K - 747890-NCE01P30K - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - NCE01P30K
747890-NCE01P30K
Electrical Parts - NCE01P30K 747890-NCE01P30K
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd Win Source Part Number: 747890-NCE01P30K Manufacturer Homepage: www.ncepower.com Reference case: TO-252 Reference Date Code: 16+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 747890-NCE01P30K
Manufacturer Homepage: www.ncepower.com
Reference case: TO-252
Reference Date Code: 16+
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 747890-NCE01P30K
Product Name Electrical Parts - NCE01P30K
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMP06N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1.2 ohms
IDSS 6000 milliamps
View Details
100V 5.9A MOSFET Transistor - 278-AUIRF7647S2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
7 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1132011-DRV8353SRTAR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details