100V 18A 100mΩ@10V,16A 70W 3V@250uA 1 Piece P-Channel TO-252-2(DPAK) MOSFETs ROHS
Manufacturer: Wuxi NCE Power Semiconductor Co., Ltd
Win Source Part Number: 1229634-NCE01P18K
Manufacturer Homepage: www.ncepower.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | NCE01P18K | 1229634-NCE01P18K |
| Product Name | Transistors | Electrical Parts - NCE01P18K |
| Operating Mode | Enhancement |