100V 3A 160mΩ@10V,3A 1.5W 2V@250uA N Channel SOT-89-3 MOSFETs ROHS
100V 3A 160mΩ@10V,3A 1.5W 2V@250uA 1 N-Channel SOT-89-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NCE0103M | NCE0103M |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 100 volts | |
| VGS(off) | 2 volts |