Featuring a slotted round head, all NBS slotted round head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all slotted round head machine screws come with zinc finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | MSSLRD01003024Z |
| Product Name | #10-24 x 3" Slotted Round Head Machine Screw, Zinc |
| Screw Type | Machine Screw |
| Head Type | Round Head |
| Standard Drives | Slotted |
| Material | Steel |