Featuring a Phillips flat head, all NBS phil flat head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil flat head machine screws come with zinc finish.
| NBS Corp. | |
|---|---|
| Product Category | Screws |
| Product Number | MSPHFT01001424Z |
| Product Name | #10-24 x 1-1/2" Phillips Flat Head Machine Screw, Zinc |
| Screw Type | Machine Screw |
| Head Type | Flat Head |
| Standard Drives | Philips / Frearson |
| Material | Steel |